Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Cirrus Logic CS4340-CZZ
CS4340-CZZ
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 24BIT 96K 16TSSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS4340-CZZ Datasheet
History Price: $2.04000
In Stock: 38300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4340-CZZ vs CS4391A-KZZ
Part No
CS4340-CZZ
CS4391A-KZZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
Popguard
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
DAC, Audio
-
Number of Channels
2
-
Resolution (Bits)
24 b
-
Sampling Rate (Per Second)
96k
-
Data Interface
SPI
-
Voltage Supply Source
Single Supply
-
Voltage - Supply
2.7V ~ 3.6V, 5V
-
Operating Temperature
-10 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-TSSOP (0.173", 4.40mm Width)
-
Supplier Device Package
16-TSSOP
-