CS4338-BS
CS4338-BS
Active
Description:  8-PIN, 16-BIT, 96 KHZ STEREO DAC
Manufacturer:  Cirrus Logic
Datasheet:   CS4338-BS Datasheet
History Price: $2.04000
In Stock: 26100
CS4338-BS vs CS4398K-CZZR
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Stereo DAC
DAC, Audio
Number of Channels
1
2
Resolution (Bits)
24 b
24 b
Sampling Rate (Per Second)
100kHz
192k
Data Interface
I2S, Serial
I2C, SPI
Voltage Supply Source
Single Supply
Analog and Digital
Voltage - Supply
4.75V ~ 5.5V
4.75V ~ 5.25V, 3.1V ~ 5.25V
Operating Temperature
-
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
28-TSSOP