Packaging
Tape & Reel (TR)
Tube
Data Interface
SLIMbus
Serial
Resolution (Bits)
32 b
24 b
Number of ADCs / DACs
4 / 2
2 / 2
S/N Ratio, ADCs / DACs (db) Typ
99 / 127
100 / 100
Dynamic Range, ADCs / DACs (db) Typ
-
114 / 114
Voltage - Supply, Analog
1.71V ~ 1.89V
4.75V ~ 5.25V
Voltage - Supply, Digital
1.71V ~ 3.6V
3.1V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
104-UFBGA, WLCSP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
104-WLCSP (4.78x3.47)
28-TSSOP