CS42L73-CRZ
CS42L73-CRZ
Active
Description:  IC CODEC AUD TELEPHONY 64WLCSP
Manufacturer:  Cirrus Logic
Datasheet:   CS42L73-CRZ Datasheet
History Price: $11.76000
In Stock: 48300
CS42L73-CRZ vs CS4272-CZZ
Manufacturer
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Type
Audio
Stereo Audio
Data Interface
I2C, Serial
PCM
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
1 / 2
2 / 2
Sigma Delta
No
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
91 / 94
114 / 114
Voltage - Supply, Analog
3V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
3V ~ 5.5V
3.1V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
65-VFBGA
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
65-FBGA (5x5)
28-TSSOP