CS42L55-DNZ
CS42L55-DNZ
Obsolete
Description:  IC CODEC STER H-HDPN AMP 36-QFN
Manufacturer:  Cirrus Logic
Datasheet:   CS42L55-DNZ Datasheet
History Price: Obsolete
In Stock: 23900
CS42L55-DNZ vs CS4271K-CZZR
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
Stereo Audio
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
1 / 1
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
98 / 100
Dynamic Range, ADCs / DACs (db) Typ
95 / 99
108 / 114
Voltage - Supply, Analog
1.65V ~ 2.71V
4.75V ~ 5.25V
Voltage - Supply, Digital
1.65V ~ 2.71V
3.1V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-QFN
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
36-QFN-EP (5x5)
28-TSSOP