Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Data Interface
Serial
SLIMbus
Resolution (Bits)
18 b, 20 b
32 b
Number of ADCs / DACs
1 / 1
4 / 2
S/N Ratio, ADCs / DACs (db) Typ
-
99 / 127
Dynamic Range, ADCs / DACs (db) Typ
80 / 85
-
Voltage - Supply, Analog
4.75V ~ 5.25V
1.71V ~ 1.89V
Voltage - Supply, Digital
4.75V ~ 5.25V
1.71V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
104-UFBGA, WLCSP
Supplier Device Package
48-LQFP
104-WLCSP (4.78x3.47)