CS4299-BQZR
CS4299-BQZR
Obsolete
Description:  IC CODEC AC'97 W/SRC 48LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS4299-BQZR Datasheet
History Price: Obsolete
In Stock: 2740
CS4299-BQZR vs CS42L73-CRZ
Manufacturer
Series
SoundFusion
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Type
Audio, AC '97
Audio
Data Interface
Serial
I2C, Serial
Resolution (Bits)
18 b, 20 b
24 b
Number of ADCs / DACs
1 / 1
1 / 2
Sigma Delta
Yes
No
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
80 / 85
91 / 94
Voltage - Supply, Analog
4.75V ~ 5.25V
3V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
65-VFBGA
Supplier Device Package
48-LQFP
65-FBGA (5x5)