CS42888-CQZR
CS42888-CQZR
Active
Description:  IC CODEC 4IN 8OUT 192KHZ 64-LQFP
Manufacturer:  Cirrus Logic
History Price: $9.18000
In Stock: 14100
CS42888-CQZR vs CS4272-CZZ
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Audio
Stereo Audio
Data Interface
Serial
PCM
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
4 / 8
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
105 / 108 (Differential), 102 / 105 (Single-Ended)
114 / 114
Voltage - Supply, Analog
3.14V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
3.14V ~ 5.25V
3.1V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
64-LQFP (10x10)
28-TSSOP