Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4281-CQZ
CS4281-CQZ
Obsolete
Audio Special Purpose
Description:
IC PCI AUDIO INTERFACE 100-TQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS4281-CQZ Datasheet
History Price: Obsolete
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4281-CQZ vs CS44600-CQZR
Part No
CS4281-CQZ
CS44600-CQZR
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Function
-
Fully Integrated Processor
Applications
-
Pre-Amplifier
Number of Channels
-
6
Interface
-
I2C, SPI
Voltage - Supply
-
2.5V ~ 5V
Operating Temperature
-
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
Class D
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
64-LQFP
Supplier Device Package
100-TQFP-EP (14x14)
64-LQFP