Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4281-CQZ
CS4281-CQZ
Obsolete
Audio Special Purpose
Description:
IC PCI AUDIO INTERFACE 100-TQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS4281-CQZ Datasheet
History Price: Obsolete
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4281-CQZ vs CS4226-BQZ
Part No
CS4281-CQZ
CS4226-BQZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Function
-
Volume Control
Applications
-
Automotive Audio
Number of Channels
-
6
Interface
-
I2C, SPI
Voltage - Supply
-
4.75V ~ 5.25V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
44-LQFP
Supplier Device Package
100-TQFP-EP (14x14)
44-TQFP (10x10)