Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
Stereo Audio
Audio, AC '97
Data Interface
Serial
Serial
Resolution (Bits)
24 b
18 b, 20 b
Number of ADCs / DACs
2 / 2
1 / 1
S/N Ratio, ADCs / DACs (db) Typ
100 / 100
-
Dynamic Range, ADCs / DACs (db) Typ
114 / 114
80 / 85
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
3.1V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
28-TSSOP
48-LQFP