CS4272-DZZR
CS4272-DZZR
Obsolete
Description:  IC CODEC AUD 24BIT 114DB 28TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS4272-DZZR Datasheet
History Price: Obsolete
In Stock: 27500
CS4272-DZZR vs CS4299-JQZ
Manufacturer
Series
-
SoundFusion
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Obsolete
Obsolete
Type
Stereo Audio
Audio, AC '97
Data Interface
PCM
Serial
Resolution (Bits)
24 b
18 b, 20 b
Number of ADCs / DACs
2 / 2
1 / 1
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
114 / 114
85 / 87
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
3.1V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
48-LQFP
Supplier Device Package
28-TSSOP
48-LQFP (7x7)