Packaging
Tube
Tape & Reel (TR)
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 2
4 / 8
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
114 / 114
105 / 108 (Differential), 102 / 105 (Single-Ended)
Voltage - Supply, Analog
4.75V ~ 5.25V
3.14V ~ 5.25V
Voltage - Supply, Digital
3.1V ~ 5.25V
3.14V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
64-LQFP
Supplier Device Package
28-TSSOP
64-LQFP