CS4272-DZZ
CS4272-DZZ
Obsolete
Description:  IC CODEC 24BIT 114DB 28-TSSOP
Manufacturer:  Cirrus Logic
Datasheet:   CS4272-DZZ Datasheet
History Price: $12.12000
In Stock: 46400
CS4272-DZZ vs CS4272K-DZZ
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Stereo Audio
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 2
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
100 / 100
Dynamic Range, ADCs / DACs (db) Typ
114 / 114
114 / 114
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
3.1V ~ 5.25V
3.1V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
28-TSSOP