Packaging
Tray
Tape & Reel (TR)
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
6 / 2
1 / 1
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
114 / 114
99 / 98
Voltage - Supply, Analog
4.75V ~ 5.25V
1.65V ~ 2.63V
Voltage - Supply, Digital
3.13V ~ 5.25V
1.65V ~ 2.63V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
40-QFN
Supplier Device Package
64-LQFP (10x10)
40-QFN-EP (6x6)