CS42526K-CQZ
CS42526K-CQZ
Active
Description:  IC 114DB 192KHZ 6CHNL MLT-CHNL C
Manufacturer:  Cirrus Logic
History Price: $13.85000
In Stock: 23710
CS42526K-CQZ vs CS4299-BQZ
Manufacturer
Series
-
SoundFusion
Packaging
Tray
Bulk or Tray
Status
Active
Obsolete
Type
Audio
Audio, AC '97
Data Interface
Serial
Serial
Resolution (Bits)
24 b
18 b, 20 b
Number of ADCs / DACs
6 / 2
1 / 1
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
114 / 114
80 / 85
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
3.13V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
48-LQFP
Supplier Device Package
64-LQFP (10x10)
48-LQFP (7x7)