Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - CODECs
/ Cirrus Logic CS42526K-CQZ
CS42526K-CQZ
Active
Interface - CODECs
Description:
IC 114DB 192KHZ 6CHNL MLT-CHNL C
Manufacturer:
Cirrus Logic
Datasheet:
CS42526K-CQZ Datasheet
History Price: $13.85000
In Stock: 13400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS42526K-CQZ vs CS4297A-JQ
Part No
CS42526K-CQZ
CS4297A-JQ
Category
Interface - CODECs
Interface - CODECs
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Type
Audio
AC' 97, Stereo Audio
Data Interface
Serial
S/PDIF, SPI
Resolution (Bits)
24 b
18 b, 20 b
Number of ADCs / DACs
6 / 2
1 / 1
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
114 / 114
85 / 87
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
3.13V ~ 5.25V
3.135V ~ 3.465V, 4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
48-LQFP
Supplier Device Package
64-LQFP (10x10)
48-LQFP (7x7)