CS42324-CQZ
CS42324-CQZ
Obsolete
Description:  IC CODEC STEREO AUDIO 48LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS42324-CQZ Datasheet
History Price: $4.54000
In Stock: 25400
CS42324-CQZ vs CS4271K-CZZR
Manufacturer
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
Audio
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
1 / 2
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
98 / 100
Dynamic Range, ADCs / DACs (db) Typ
95 / 100
108 / 114
Voltage - Supply, Analog
3.13V ~ 3.47V
4.75V ~ 5.25V
Voltage - Supply, Digital
3.13V ~ 3.47V
3.1V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-LQFP (7x7)
28-TSSOP