Type
Stereo Audio
Stereo Audio
Data Interface
Serial
Serial
Resolution (Bits)
20 b
24 b
Number of ADCs / DACs
1 / 1
2 / 2
S/N Ratio, ADCs / DACs (db) Typ
-
98 / 100
Dynamic Range, ADCs / DACs (db) Typ
92 / 95
108 / 114
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
3.1V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
44-TQFP (10x10)
28-TSSOP