Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4226-KQZ
CS4226-KQZ
Active
Audio Special Purpose
Description:
CS4226 - SURROUND SOUND CODEC
Manufacturer:
Cirrus Logic
Datasheet:
CS4226-KQZ Datasheet
History Price: $13.97000
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4226-KQZ vs CS4630-CM
Part No
CS4226-KQZ
CS4630-CM
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Volume Control
Sample Rate Converter
Applications
Automotive Audio
Digital Audio Interfacing
Number of Channels
6
1
Interface
I2C, SPI
Analog, Serial
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V, 4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
128-BFQFP
Supplier Device Package
44-TQFP (10x10)
128-MQFP (14x20)