CS4226-KQZ
CS4226-KQZ
Active
Description:  CS4226 - SURROUND SOUND CODEC
Manufacturer:  Cirrus Logic
Datasheet:   CS4226-KQZ Datasheet
History Price: $13.97000
In Stock: 5600
CS4226-KQZ vs CS4222-DSZ
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Volume Control
Volume Control
Applications
Automotive Audio
Musical Instruments
Number of Channels
6
4
Interface
I2C, SPI
I2C
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
44-TQFP (10x10)
28-SSOP