Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4226-BQZ
CS4226-BQZ
Active
Audio Special Purpose
Description:
CS4226 - SURROUND SOUND CODEC
Manufacturer:
Cirrus Logic
Datasheet:
CS4226-BQZ Datasheet
History Price: $16.02000
In Stock: 24500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4226-BQZ vs CS4281-CQZ
Part No
CS4226-BQZ
CS4281-CQZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Function
Volume Control
-
Applications
Automotive Audio
-
Number of Channels
6
-
Interface
I2C, SPI
-
Voltage - Supply
4.75V ~ 5.25V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
100-TQFP
Supplier Device Package
44-TQFP (10x10)
100-TQFP-EP (14x14)