Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4222-BS
CS4222-BS
Active
Audio Special Purpose
Description:
20-BIT STEREO AUDIO CODEC
Manufacturer:
Cirrus Logic
Datasheet:
CS4222-BS Datasheet
History Price: $8.41000
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4222-BS vs CS44800-CQZ/B
Part No
CS4222-BS
CS44800-CQZ/B
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Function
Volume Control
Fully Integrated Processor
Applications
Musical Instruments
Pre-Amplifier
Number of Channels
4
8
Interface
I2C
I2C, SPI
Voltage - Supply
4.75V ~ 5.25V
2.5V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
Class D
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
64-LQFP
Supplier Device Package
28-SSOP
64-LQFP