Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4216-KL
CS4216-KL
Active
Audio Special Purpose
Description:
16-BIT STEREO AUDIO CODEC
Manufacturer:
Cirrus Logic
Datasheet:
CS4216-KL Datasheet
History Price: Active
In Stock: 44600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4216-KL vs CS4630-CM
Part No
CS4216-KL
CS4630-CM
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Interpolation Filter
Sample Rate Converter
Applications
Automotive Audio
Digital Audio Interfacing
Number of Channels
2
1
Interface
Serial
Analog, Serial
Voltage - Supply
4.75V ~ 5.25V
3V ~ 3.6V, 4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
128-BFQFP
Supplier Device Package
44-PLCC (16.59x16.59)
128-MQFP (14x20)