Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Cirrus Logic CS4216-KL
CS4216-KL
Active
Audio Special Purpose
Description:
16-BIT STEREO AUDIO CODEC
Manufacturer:
Cirrus Logic
Datasheet:
CS4216-KL Datasheet
History Price: Active
In Stock: 44600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS4216-KL vs CS44800-CQZ
Part No
CS4216-KL
CS44800-CQZ
Category
Audio Special Purpose
Audio Special Purpose
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Function
Interpolation Filter
Fully Integrated Processor
Applications
Automotive Audio
Pre-Amplifier
Number of Channels
2
8
Interface
Serial
I2C, SPI
Voltage - Supply
4.75V ~ 5.25V
2.5V ~ 5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃ (TA)
Specifications
-
Class D
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
64-LQFP
Supplier Device Package
44-PLCC (16.59x16.59)
64-LQFP (10x10)