CS4216-KL
CS4216-KL
Active
Description:  16-BIT STEREO AUDIO CODEC
Manufacturer:  Cirrus Logic
Datasheet:   CS4216-KL Datasheet
History Price: Active
In Stock: 44600
CS4216-KL vs CS4225-BL
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Interpolation Filter
Sample Rate Converter
Applications
Automotive Audio
Automotive Audio
Number of Channels
2
6
Interface
Serial
Serial
Voltage - Supply
4.75V ~ 5.25V
4.6V ~ 5.4V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LCC (J-Lead)
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
44-PLCC (16.59x16.59)