CS4205-KQZR
CS4205-KQZR
Obsolete
Description:  IC AUDIO CODEC AC97 I2S 48LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS4205-KQZR Datasheet
History Price: $6.18000
In Stock: 35700
CS4205-KQZR vs CS47L15-CWZR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Audio, AC '97
Audio
Data Interface
Serial
SPI
Resolution (Bits)
18 b, 20 b
24 b
Number of ADCs / DACs
1 / 2
3 / 3
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
90 / 90
-
Voltage - Supply, Analog
4.75V ~ 5.25V
1.71V ~ 1.89V
Voltage - Supply, Digital
4.75V ~ 5.25V
1.14V ~ 1.26V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
70-UFBGA, WLCSP
Supplier Device Package
48-LQFP
70-WLCSP (3.01x3.51)