CS4205-KQZR
CS4205-KQZR
Obsolete
Description:  IC AUDIO CODEC AC97 I2S 48LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS4205-KQZR Datasheet
History Price: $6.18000
In Stock: 35700
CS4205-KQZR vs CS42L51-CNZR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Audio, AC '97
Stereo Audio
Data Interface
Serial
PCM Audio Interface
Resolution (Bits)
18 b, 20 b
24 b
Number of ADCs / DACs
1 / 2
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
90 / 90
98 / 98
Voltage - Supply, Analog
4.75V ~ 5.25V
1.8V, 2.5V
Voltage - Supply, Digital
4.75V ~ 5.25V
1.8V, 2.5V
Operating Temperature
0 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
32-QFP
Supplier Device Package
48-LQFP
32-QFN-EP (5x5)