Packaging
Tape & Reel (TR)
Tube
Type
Audio, AC '97
Stereo Audio
Data Interface
Serial
PCM
Resolution (Bits)
18 b, 20 b
24 b
Number of ADCs / DACs
1 / 2
2 / 2
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
90 / 90
114 / 114
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
3.1V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-LQFP
28-TSSOP