CS4205-KQZ
CS4205-KQZ
Obsolete
Description:  IC CODEC AC97 I2S 48-LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS4205-KQZ Datasheet
History Price: Obsolete
In Stock: 4600
CS4205-KQZ vs CS4297A-JQ
Manufacturer
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Type
Audio, AC '97
AC' 97, Stereo Audio
Data Interface
Serial
S/PDIF, SPI
Resolution (Bits)
18, 20 b
18 b, 20 b
Number of ADCs / DACs
1 / 2
1 / 1
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
-
-
Dynamic Range, ADCs / DACs (db) Typ
90 / 90
85 / 87
Voltage - Supply, Analog
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
3.135V ~ 3.465V, 4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-TQFP (9x9)
48-LQFP (7x7)