CS3308-CQZ
CS3308-CQZ
Obsolete
Description:  IC VOLUME CONTROL 48LQFP
Manufacturer:  Cirrus Logic
Datasheet:   CS3308-CQZ Datasheet
History Price: $25.34000
In Stock: 21400
CS3308-CQZ vs CS3308K-CQZ
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Function
Volume Control
Volume Control
Applications
Audio Systems
Audio Systems
Number of Channels
8
8
Interface
I2C, SPI
I2C, SPI
Voltage - Supply
4.75V ~ 5.25V
?.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-10 ℃ ~ 70 ℃
Specifications
-96dB, +22dB
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
48-LQFP
Supplier Device Package
48-LQFP (7x7)
48-LQFP (7x7)