Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Cirrus Logic CS2300CP-EZZR
CS2300CP-EZZR
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FRACT N SYNTH 10MSOP
Manufacturer:
Cirrus Logic
Datasheet:
CS2300CP-EZZR Datasheet
History Price: $14.14500
In Stock: 43000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CS2300CP-EZZR vs CS2100P-CZZ
Part No
CS2300CP-EZZR
CS2100P-CZZ
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Cirrus Logic
Cirrus Logic
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Fractional N Synthesizer
Fractional N Synthesizer
PLL
Yes
Yes
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:2
2:2
Differential - Input:Output
No/No
No/No
Frequency - Max
75MHz
75MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.1V ~ 3.5V
3.1V ~ 3.5V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-10 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
10-MSOP