CS2300CP-DZZ
CS2300CP-DZZ
Active
Description:  IC FANOUT DIST 10MSOP
Manufacturer:  Cirrus Logic
History Price: $13.51141
In Stock: 49700
CS2300CP-DZZ vs CS2300CP-DZZR
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Fanout Distribution, Fractional N Synthesizer
Fanout Distribution, Fractional N Synthesizer
PLL
Yes
Yes
Input
Clock
Clock
Output
Clock
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:2
Differential - Input:Output
No/No
No/No
Frequency - Max
75MHz
75MHz
Divider/Multiplier
Yes/Yes
Yes/Yes
Voltage - Supply
3.1V ~ 3.5V
3.1V ~ 3.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
10-MSOP