CPT212B-A01-GM
CPT212B-A01-GM
Not For New Designs
Description:  12 CHANNEL CAPACITIVE TOUCH CONT
Manufacturer:  Silicon Labs
History Price: $3.76000
In Stock: 46000
CPT212B-A01-GM vs CPT007B-A02-GU
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Not For New Designs
Type
Buttons
Buttons
Proximity Detection
Yes
Yes
Number of Inputs
Up to 12
Up to 7
LED Driver Channels
-
Up to 7
Interface
I2C
Open Drain, Push-Pull
Resolution
-
-
Voltage - Supply
1.8V ~ 3.6V
1.8V ~ 3.6V
Current - Supply
3.1mA
3.1mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFQFN Exposed Pad
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-QFN (3x3)
24-QSOP