Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor, Capacitive Touch
/ Silicon Labs CPT112S-A02-GM
CPT112S-A02-GM
Not For New Designs
Interface - Sensor, Capacitive Touch
Description:
IC CTLR CAP TOUCH 12CH I2C 20QFN
Manufacturer:
Silicon Labs
Datasheet:
CPT112S-A02-GM Datasheet
History Price: $3.76000
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CPT112S-A02-GM vs CPT007B-A02-GUR
Part No
CPT112S-A02-GM
CPT007B-A02-GUR
Category
Interface - Sensor, Capacitive Touch
Interface - Sensor, Capacitive Touch
Manufacturer
Silicon Labs
Silicon Labs
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
Buttons, Slider
Buttons
Proximity Detection
Yes
Yes
Number of Inputs
Up to 12
Up to 7
LED Driver Channels
-
Up to 7
Interface
I2C
Open Drain, Push-Pull
Resolution
-
-
Voltage - Supply
1.8V ~ 3.6V
1.8V ~ 3.6V
Current - Supply
3.1mA
3.1mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFQFN Exposed Pad
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-QFN (3x3)
24-QSOP