CPT007B-A02-GU
CPT007B-A02-GU
Not For New Designs
Description:  7 CHANNEL CAPACITIVE TOUCH CONTR
Manufacturer:  Silicon Labs
History Price: $4.66000
In Stock: 47200
CPT007B-A02-GU vs CPT007B-A02-GUR
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Type
Buttons
Buttons
Proximity Detection
Yes
Yes
Number of Inputs
Up to 7
Up to 7
LED Driver Channels
Up to 7
Up to 7
Interface
Open Drain, Push-Pull
Open Drain, Push-Pull
Resolution
-
-
Voltage - Supply
1.8V ~ 3.6V
1.8V ~ 3.6V
Current - Supply
3.1mA
3.1mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
24-QSOP