CPC7695BCTR
CPC7695BCTR
Active
Description:  IC TELECOM INTERFACE 28SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC7695BCTR Datasheet
History Price: $4.57125
In Stock: 45300
CPC7695BCTR vs CPC7595BB
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Function
Line Card Access Switch
Line Card Access Switch
Interface
TTL
-
Number of Circuits
1
1
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
2mA
2mA
Power (Watts)
10.5 mW
10.5 mW
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
28-SOIC