CPC7601K
CPC7601K
Obsolete
Description:  IC TELECOM INTERFACE 48LQFP
Manufacturer:  IXYS Corporation
Datasheet:   CPC7601K Datasheet
History Price: Obsolete
In Stock: 16600
CPC7601K vs CPC7593ZCTR
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Function
Switch
Line Card Access Switch
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
100nA
2mA
Power (Watts)
-
10.5 mW
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-LQFP (7x7)
20-SOIC