CPC5712U
CPC5712U
Active
Description:  IC TELECOM INTERFACE 16SOP
Manufacturer:  IXYS Corporation
Datasheet:   CPC5712U Datasheet
History Price: $1.72000
In Stock: 45600
CPC5712U vs CPC7593ZCTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Function
Phone Line Monitor with Detectors (PLMD)
Line Card Access Switch
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
1.72mA
2mA
Power (Watts)
50 mW
10.5 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOP
20-SOIC