Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ IXYS Corporation CPC5620A
CPC5620A
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 32SOIC
Manufacturer:
IXYS Corporation
Datasheet:
CPC5620A Datasheet
History Price: $5.20000
In Stock: 10200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CPC5620A vs CPC7593ZC
Part No
CPC5620A
CPC7593ZC
Category
Interface - Telecom
Interface - Telecom
Manufacturer
IXYS Corporation
IXYS Corporation
Series
LITELINK III
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
Data Access Arrangement (DAA)
Line Card Access Switch
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
9mA
2mA
Power (Watts)
1 W
10.5 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
32-SOIC
20-SOIC