CPC1465D
CPC1465D
Obsolete
Description:  IC TELECOM INTERFACE 16SOIC
Manufacturer:  IXYS Corporation
Datasheet:   CPC1465D Datasheet
History Price: Obsolete
In Stock: 49200
CPC1465D vs CPC7595ZA
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
DC Signal Termination
Line Card Access Switch
Interface
ISDN, SHDSL
-
Number of Circuits
1
1
Voltage - Supply
-
4.5V ~ 5.5V
Current - Supply
-
2mA
Power (Watts)
1 W
10.5 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
20-SOIC