Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Modems - ICs and Modules
/ CML Microcircuits CMX867AD2
CMX867AD2
Not For New Designs
Interface - Modems - ICs and Modules
Description:
LOW-POWER V.22 MODEM
Manufacturer:
CML Microcircuits
Datasheet:
CMX867AD2 Datasheet
History Price: $6.38000
In Stock: 28600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CMX867AD2 vs CMX869BE2
Part No
CMX867AD2
CMX869BE2
Category
Interface - Modems - ICs and Modules
Interface - Modems - ICs and Modules
Manufacturer
CML Microcircuits
CML Microcircuits
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Active
Data Format
V.21, V.22, V.23, Bell 103, Bell 202, FSK
V.21, V.22, V.23, V.32, Bell 103, Bell 202, FSK
Baud Rates
1.2k
2.4k
Voltage - Supply
2.7V ~ 5.5V
3V ~ 3.6V
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SOIC
24-TSSOP