CMX860D6
CMX860D6
Obsolete
Description:  IC TELECOM INTERFACE 28SSOP
Manufacturer:  CML Microcircuits
Datasheet:   CMX860D6 Datasheet
History Price: Obsolete
In Stock: 24800
CMX860D6 vs CMX605D4
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Transceiver
-
Interface
C-Bus
-
Number of Circuits
1
-
Voltage - Supply
2.7V ~ 5.5V
-
Current - Supply
9mA
-
Power (Watts)
1.49 W
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
16-SOIC