CMX7261L9
CMX7261L9
Active
Description:  IC TELECOM INTERFACE 64LQFP
Manufacturer:  CML Microcircuits
Datasheet:   CMX7261L9 Datasheet
History Price: $19.04000
In Stock: 38200
CMX7261L9 vs CMX673D4
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Function
Transcoder
Tone Detector
Interface
C-Bus
Parallel
Number of Circuits
1
1
Voltage - Supply
3V ~ 3.6V
2.7V ~ 5.5V
Current - Supply
670μA
1.5mA
Power (Watts)
1.69 W
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
64-LQFP (10x10)
16-SOIC