Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ CML Microcircuits CMX7261L9
CMX7261L9
Active
Interface - Telecom
Description:
IC TELECOM INTERFACE 64LQFP
Manufacturer:
CML Microcircuits
Datasheet:
CMX7261L9 Datasheet
History Price: $19.04000
In Stock: 38200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CMX7261L9 vs CMX654D4
Part No
CMX7261L9
CMX654D4
Category
Interface - Telecom
Interface - Telecom
Manufacturer
CML Microcircuits
CML Microcircuits
Series
-
-
Packaging
Tray
Tube
Status
Active
Obsolete
Function
Transcoder
Transmit Modulator
Interface
C-Bus
-
Number of Circuits
1
1
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
670μA
2.5mA
Power (Watts)
1.69 W
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
64-LQFP (10x10)
16-SOIC