CMX673D4
CMX673D4
Active
Description:  IC TELECOM INTERFACE 16SOIC
Manufacturer:  CML Microcircuits
Datasheet:   CMX673D4 Datasheet
History Price: $6.36000
In Stock: 13800
CMX673D4 vs CMX654D4
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
Tone Detector
Transmit Modulator
Interface
Parallel
-
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
3V ~ 3.6V
Current - Supply
1.5mA
2.5mA
Power (Watts)
800 mW
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
16-SOIC