CMX631AD5
CMX631AD5
Obsolete
Description:  IC TELECOM INTERFACE 24SSOP
Manufacturer:  CML Microcircuits
Datasheet:   CMX631AD5 Datasheet
History Price: Obsolete
In Stock: 27200
CMX631AD5 vs CMX673D4
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
SPM Detector
Tone Detector
Interface
-
Parallel
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Current - Supply
2.2mA
1.5mA
Power (Watts)
550 mW
800 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SSOP
16-SOIC