CMX618L4
CMX618L4
Obsolete
Description:  IC TELECOM INTERFACE 48LQFP
Manufacturer:  CML Microcircuits
Datasheet:   CMX618L4 Datasheet
History Price: Obsolete
In Stock: 33900
CMX618L4 vs CMX602BE4
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
RALCWI Vocoders
Calling Line Identifier
Interface
C-Bus
-
Number of Circuits
1
1
Voltage - Supply
3V ~ 3.6V
2.7V ~ 5.5V
Current - Supply
17.5mA
2mA
Power (Watts)
1.6 W
300 mW
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-LQFP
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
48-LQFP (7x7)
16-TSSOP