Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ CML Microcircuits CMX602BE4
CMX602BE4
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 16TSSOP
Manufacturer:
CML Microcircuits
Datasheet:
CMX602BE4 Datasheet
History Price: Obsolete
In Stock: 40600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CMX602BE4 vs CMX7262Q1
Part No
CMX602BE4
CMX7262Q1
Category
Interface - Telecom
Interface - Telecom
Manufacturer
CML Microcircuits
CML Microcircuits
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Function
Calling Line Identifier
TWELP Vocoder
Interface
-
C-Bus
Number of Circuits
1
1
Voltage - Supply
2.7V ~ 5.5V
3V ~ 3.6V
Current - Supply
2mA
670μA
Power (Watts)
300 mW
3.5 W
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
64-VQFN (9x9)