Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ National Semiconductor CLC020BCQ
CLC020BCQ
Obsolete
Interface - Serializers, Deserializers
Description:
SMPTE 259M DIGITAL VIDEO SERIALI
Manufacturer:
National Semiconductor
Datasheet:
CLC020BCQ Datasheet
History Price: Obsolete
In Stock: 42900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CLC020BCQ vs CLC021AVGZ-5.0
Part No
CLC020BCQ
CLC021AVGZ-5.0
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
National Semiconductor
National Semiconductor
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Obsolete
Active
Function
Serializer
Serializer
Data Rate
400Mbps
400Mbps
Input Type
HCMOS/TTL
HCMOS/LSTTL
Output Type
HCMOS/TTL
HCMOS/TTL
Number of Inputs
10
10
Number of Outputs
1
1
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-LCC (J-Lead)
44-QFP
Supplier Device Package
28-PLCC (11.51x11.51)
44-PQFP